RS Components, Ltd. 3587235

Description
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 15 s, 0.2 - 15 min, 0.2 - 16 h Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7934N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 15 s, 0.2 - 15 min, 0.2 - 16 h Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7934N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 15 s, 0.2 - 15 min, 0.2 - 16 h Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7934N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 0.05 - 15 s, 0.2 - 15 min, 0.2 - 16 h
Mode of Operation = Continuous
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7934N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587235
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details