RS Components, Ltd. 674106

Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated

Galvanised alloy steel shackles with screw pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 3.25t
Shackle Diameter = 16mm
Jaw Width = 26.9mm
Pin Diameter = 19.1mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674106
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
Mouth Width 1.06 inch (26.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3937 inch (10 mm)
View Details
 - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.14 inch (29 mm)
View Details