RS Components, Ltd. 1244822

Description
RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect for damage. Shock absorbing. High resistance to abrasion Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Safety Bolt Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 27mm Pin Diameter = 19mm
Request a Quote
Description
RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect for damage. Shock absorbing. High resistance to abrasion Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Safety Bolt Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 27mm Pin Diameter = 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244822 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect for damage. Shock absorbing. High resistance to abrasion Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Safety Bolt Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 27mm Pin Diameter = 19mm

RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications.
Powertex steel dee shackles for various applications. Forged alloy steel construction. Hot dip galvanised finish. Easy to inspect for damage. Shock absorbing. High resistance to abrasion
Material = Alloy Steel
Shackle Type = D-Shackle
Pin Type = Safety Bolt
Safe Working Load = 3.25t
Shackle Diameter = 16mm
Jaw Width = 27mm
Pin Diameter = 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244822
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
Mouth Width 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.2756 inch (7 mm)
View Details
 - 1244811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.8740 inch (22.2 mm)
View Details
 - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7500 inch (19.05 mm)
View Details
 - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details