RS Components, Ltd. 3123522

Description
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 16mm Jaw Width = 31mm Pin Diameter = 16mm
Request a Quote
Description
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 16mm Jaw Width = 31mm Pin Diameter = 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 16mm Jaw Width = 31mm Pin Diameter = 16mm

Stainless steel shackles with screw pin, for securing loads or plant.
Material = Stainless Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 0.75t
Shackle Diameter = 16mm
Jaw Width = 31mm
Pin Diameter = 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123522
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
Mouth Width 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details
 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.6299 inch (16 mm)
View Details
 - 193045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3091 inch (7.85 mm)
View Details