RS Components, Ltd. 674055

Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 2.5t Shackle Diameter = 3/4in Jaw Width = 28mm Pin Diameter = 20mm Finish = Galvanised
Request a Quote
Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 2.5t Shackle Diameter = 3/4in Jaw Width = 28mm Pin Diameter = 20mm Finish = Galvanised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674055 - RS Components, Ltd.
Corby, Northants, United Kingdom
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 2.5t Shackle Diameter = 3/4in Jaw Width = 28mm Pin Diameter = 20mm Finish = Galvanised

High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant.
Material = Stainless Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 2.5t
Shackle Diameter = 3/4in
Jaw Width = 28mm
Pin Diameter = 20mm
Finish = Galvanised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674055
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7500 inch (19.05 mm)
Mouth Width 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.14 inch (29 mm)
View Details
 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.2677 inch (6.8 mm)
View Details
 - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
View Details