RS Components, Ltd. 1244815

Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 9.5t Shackle Diameter = 29mm Jaw Width = 48mm Pin Diameter = 32mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 9.5t Shackle Diameter = 29mm Jaw Width = 48mm Pin Diameter = 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244815 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Safety Bolt Safe Working Load = 9.5t Shackle Diameter = 29mm Jaw Width = 48mm Pin Diameter = 32mm

RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Safety Bolt
Safe Working Load = 9.5t
Shackle Diameter = 29mm
Jaw Width = 48mm
Pin Diameter = 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244815
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.14 inch (29 mm)
Mouth Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 1244810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.6220 inch (15.8 mm)
View Details
 - 3123522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details