RS Components, Ltd. 3123358

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 2t Shackle Diameter = 12.7mm Jaw Width = 20.6mm Pin Diameter = 16mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 2t Shackle Diameter = 12.7mm Jaw Width = 20.6mm Pin Diameter = 16mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 2t Shackle Diameter = 12.7mm Jaw Width = 20.6mm Pin Diameter = 16mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 2t
Shackle Diameter = 12.7mm
Jaw Width = 20.6mm
Pin Diameter = 16mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123358
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
Mouth Width 0.8110 inch (20.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8750 inch (22.22 mm)
View Details
 - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 1.26 inch (32 mm)
View Details
 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details