RS Components, Ltd. 674077

Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 5.5t Shackle Diameter = 1-1/8in Jaw Width = 1-3/4in Pin Diameter = 1-1/4in Finish = Zinc Plated
Request a Quote
Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 5.5t Shackle Diameter = 1-1/8in Jaw Width = 1-3/4in Pin Diameter = 1-1/4in Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674077 - RS Components, Ltd.
Corby, Northants, United Kingdom
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 5.5t Shackle Diameter = 1-1/8in Jaw Width = 1-3/4in Pin Diameter = 1-1/4in Finish = Zinc Plated

High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant.
Material = Zinc Plated Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 5.5t
Shackle Diameter = 1-1/8in
Jaw Width = 1-3/4in
Pin Diameter = 1-1/4in
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674077
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.12 inch (28.57 mm)
Mouth Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1244825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.1969 inch (5 mm)
View Details
 - 3123386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.8819 inch (22.4 mm)
View Details