RS Components, Ltd. Masonry Bolts & Anchors 6222026

Description
RS PRO SLSS08065 Masonry Fixing
Request a Quote
Description
RS PRO SLSS08065 Masonry Fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222026
Masonry Bolts & Anchors 6222026
RS PRO SLSS08065 Masonry Fixing

RS PRO SLSS08065 Masonry Fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222026
Product Name Masonry Bolts & Anchors
Types Sleeve anchor hex nut
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777070 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776973 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details