RS Components, Ltd. Masonry Bolts & Anchors 1776976

Description
M10 LIPPED DROP IN ANCHOR
Request a Quote
Description
M10 LIPPED DROP IN ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776976
Masonry Bolts & Anchors 1776976
M10 LIPPED DROP IN ANCHOR

M10 LIPPED DROP IN ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776976
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777037 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1542496 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776959 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 6222127 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.2362 inch (6 mm)
View Details