RS Components, Ltd. Masonry Bolts & Anchors 1777062

Description
6X67 THROUGHBOLT A4 STAINLESS STEEL
Request a Quote
Description
6X67 THROUGHBOLT A4 STAINLESS STEEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777062
Masonry Bolts & Anchors 1777062
6X67 THROUGHBOLT A4 STAINLESS STEEL

6X67 THROUGHBOLT A4 STAINLESS STEEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777062
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776946 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6222048 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3937 inch (10 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 279010 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 9086943 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details