RS Components, Ltd. Masonry Bolts & Anchors 1776960

Description
16X125 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
16X125 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776960
Masonry Bolts & Anchors 1776960
16X125 ETA OPTION 7 THROUGHBOLT BZP

16X125 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776960
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776959 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 279060 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Masonry Bolts & Anchors - 6221972 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 5266609 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details