RS Components, Ltd. Masonry Bolts & Anchors 1776931

Description
M6 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M6 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776931
Masonry Bolts & Anchors 1776931
M6 EYE BOLT SHIELD ANCHOR Z&Y

M6 EYE BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776931
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777071 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776974 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 528227 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 9086729 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details