RS Components, Ltd. Masonry Bolts & Anchors 6221966

Description
Through bolt, stainless steel, M10x85
Request a Quote
Description
Through bolt, stainless steel, M10x85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6221966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6221966
Masonry Bolts & Anchors 6221966
Through bolt, stainless steel, M10x85

Through bolt, stainless steel, M10x85

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6221966
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 279054 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086750 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776919 - RS Components, Ltd.
Specs
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1542495 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details