RS Components, Ltd. Masonry Bolts & Anchors 1776919

Description
RS PRO FJJAB14/16100 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB14/16100 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776919
Masonry Bolts & Anchors 1776919
RS PRO FJJAB14/16100 Anchor Bolt

RS PRO FJJAB14/16100 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776919
Product Name Masonry Bolts & Anchors
Hole Size 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776886 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 279010 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 6222105 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086851 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details