RS Components, Ltd. Masonry Bolts & Anchors 528227

Description
Rawlbolts eye bolt masonry fixing,M6
Request a Quote
Description
Rawlbolts eye bolt masonry fixing,M6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 528227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
528227
Masonry Bolts & Anchors 528227
Rawlbolts eye bolt masonry fixing,M6

Rawlbolts eye bolt masonry fixing,M6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 528227
Product Name Masonry Bolts & Anchors
Types Shield anchor eye bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542547 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 8400650 - RS Components, Ltd.
Specs
Types Plug, thread stalk
Thread Size 0.4724 inch (12 mm)
Anchor Length 5.31 inch (135 mm)
View Details
Masonry Bolts & Anchors - 9086971 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 2722373 - RS Components, Ltd.
Specs
Thread Size 0.9449 inch (24 mm)
Anchor Length 5.12 inch (130 mm)
View Details