RS Components, Ltd. Masonry Bolts & Anchors 2722368

Description
M12x120MM BLIND BOLT 10.9 HDG
Request a Quote
Description
M12x120MM BLIND BOLT 10.9 HDG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2722368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2722368
Masonry Bolts & Anchors 2722368
M12x120MM BLIND BOLT 10.9 HDG

M12x120MM BLIND BOLT 10.9 HDG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2722368
Product Name Masonry Bolts & Anchors
Thread Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816725 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.9843 inch (25 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1542557 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1542493 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776970 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details