RS Components, Ltd. Masonry Bolts & Anchors 1777017

Description
M4X65 HOLLOW WALL ANCHOR
Request a Quote
Description
M4X65 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777017
Masonry Bolts & Anchors 1777017
M4X65 HOLLOW WALL ANCHOR

M4X65 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777017
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776925 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 525341 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 2722373 - RS Components, Ltd.
Specs
Thread Size 0.9449 inch (24 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 1228302 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Certifications RoHS Certified
Hole Size 0.1890 inch (4.8 mm)
View Details