RS Components, Ltd. 564504

Description
The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated. A high-quality adjustable lens enables the Beta TX modules to provide a highly collimated visible beam. This quality is ideal for precision applications such as alignment, edge detection and targeting. The visible laser spot size is adjustable by simply shining it onto a suitable target and adjusting using the focusing tool provided. The lasers can be amplitude modulated using digital or analogue signals over a frequency range of 100 Hz to 50 MHz. This feature makes them ideal for use in data transmission and audio/video communications. Electrical Connections:. Black: -Vcc. Green: 0v. White: Interlock. Blue: TTL disable. Green & yellow (twisted pair): Modulation. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 1mW Laser Class = 2 Control Type = Linear, TTL Parallel Beam Divergence FWHM = 0.5mrad Perpendicular Beam Divergence FWHM = 0.5mrad Dimensions = 15.25 (Dia.) x 75mm
Request a Quote
Description
The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated. A high-quality adjustable lens enables the Beta TX modules to provide a highly collimated visible beam. This quality is ideal for precision applications such as alignment, edge detection and targeting. The visible laser spot size is adjustable by simply shining it onto a suitable target and adjusting using the focusing tool provided. The lasers can be amplitude modulated using digital or analogue signals over a frequency range of 100 Hz to 50 MHz. This feature makes them ideal for use in data transmission and audio/video communications. Electrical Connections:. Black: -Vcc. Green: 0v. White: Interlock. Blue: TTL disable. Green & yellow (twisted pair): Modulation. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 1mW Laser Class = 2 Control Type = Linear, TTL Parallel Beam Divergence FWHM = 0.5mrad Perpendicular Beam Divergence FWHM = 0.5mrad Dimensions = 15.25 (Dia.) x 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 564504 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated. A high-quality adjustable lens enables the Beta TX modules to provide a highly collimated visible beam. This quality is ideal for precision applications such as alignment, edge detection and targeting. The visible laser spot size is adjustable by simply shining it onto a suitable target and adjusting using the focusing tool provided. The lasers can be amplitude modulated using digital or analogue signals over a frequency range of 100 Hz to 50 MHz. This feature makes them ideal for use in data transmission and audio/video communications. Electrical Connections:. Black: -Vcc. Green: 0v. White: Interlock. Blue: TTL disable. Green & yellow (twisted pair): Modulation. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 1mW Laser Class = 2 Control Type = Linear, TTL Parallel Beam Divergence FWHM = 0.5mrad Perpendicular Beam Divergence FWHM = 0.5mrad Dimensions = 15.25 (Dia.) x 75mm

The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated. A high-quality adjustable lens enables the Beta TX modules to provide a highly collimated visible beam. This quality is ideal for precision applications such as alignment, edge detection and targeting. The visible laser spot size is adjustable by simply shining it onto a suitable target and adjusting using the focusing tool provided. The lasers can be amplitude modulated using digital or analogue signals over a frequency range of 100 Hz to 50 MHz. This feature makes them ideal for use in data transmission and audio/video communications.
Electrical Connections:. Black: -Vcc. Green: 0v. White: Interlock. Blue: TTL disable. Green & yellow (twisted pair): Modulation.
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Ellipse
Laser Wavelength = 670nm
Optical Output Power = 1mW
Laser Class = 2
Control Type = Linear, TTL
Parallel Beam Divergence FWHM = 0.5mrad
Perpendicular Beam Divergence FWHM = 0.5mrad
Dimensions = 15.25 (Dia.) x 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 564504
Laser Wavelength Red; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 1271554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details
 - 6973522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Green
CDRH Classification 3R
View Details
 - 194032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details