RS Components, Ltd. 1271572

Description
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Series = LaserLyte-Flex
Request a Quote
Description
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Series = LaserLyte-Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271572 - RS Components, Ltd.
Corby, Northants, United Kingdom
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Series = LaserLyte-Flex

This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system
15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2)
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 635nm
Optical Output Power = 1mW
Laser Class = 2
Series = LaserLyte-Flex

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271572
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 105136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4423328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 1271564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class IIIb
View Details