RS Components, Ltd. 6973513

Description
A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output Power: 4.5 mW. Power Supply Input: 110Vdc to 220 Vac. 5 Interchangeable Optics. Case size: (H x W x D) 292 x 345 x 90 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Application = Alignment Series = LaserLyte-Flex
Request a Quote
Description
A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output Power: 4.5 mW. Power Supply Input: 110Vdc to 220 Vac. 5 Interchangeable Optics. Case size: (H x W x D) 292 x 345 x 90 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Application = Alignment Series = LaserLyte-Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6973513 - RS Components, Ltd.
Corby, Northants, United Kingdom
A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output Power: 4.5 mW. Power Supply Input: 110Vdc to 220 Vac. 5 Interchangeable Optics. Case size: (H x W x D) 292 x 345 x 90 mm Laser Colour = Red Emission Pattern = Cross, Dot, Line Laser Wavelength = 650nm Optical Output Power = 5mW Laser Class = 3R Application = Alignment Series = LaserLyte-Flex

A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal.
Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output Power: 4.5 mW. Power Supply Input: 110Vdc to 220 Vac. 5 Interchangeable Optics. Case size: (H x W x D) 292 x 345 x 90 mm
Laser Colour = Red
Emission Pattern = Cross, Dot, Line
Laser Wavelength = 650nm
Optical Output Power = 5mW
Laser Class = 3R
Application = Alignment
Series = LaserLyte-Flex

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 6973513
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 4881471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 105079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Green
View Details
 - 1271558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 635 nm (6350 Å)
View Details
 - 1271571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details