RS Components, Ltd. 1271566

Description
Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for use with surfaces such as hot steel, working at longer distances and in higher ambient light levels. Typical uses include the alignment and positioning of garments, cloth, paper, wood and metal. The kits include six interchangeable optics and are supplied in a heavy duty carry case. 697-3522 532nm, 5mW Green Laser, Class 3R. 127-1566 532nm, 1mW Green Laser, Class 2 5 Interchangeable Optics. Power Supply 110/240 Vac to 3.5 Vdc. Heavy duty mounting clamp. Heavy duty carry case Laser Type = Modulating Laser Colour = Green Emission Pattern = Cross, Dot, Line Laser Wavelength = 532nm Optical Output Power = 1mW Laser Class = 2 Series = GreenLyte
Request a Quote
Description
Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for use with surfaces such as hot steel, working at longer distances and in higher ambient light levels. Typical uses include the alignment and positioning of garments, cloth, paper, wood and metal. The kits include six interchangeable optics and are supplied in a heavy duty carry case. 697-3522 532nm, 5mW Green Laser, Class 3R. 127-1566 532nm, 1mW Green Laser, Class 2 5 Interchangeable Optics. Power Supply 110/240 Vac to 3.5 Vdc. Heavy duty mounting clamp. Heavy duty carry case Laser Type = Modulating Laser Colour = Green Emission Pattern = Cross, Dot, Line Laser Wavelength = 532nm Optical Output Power = 1mW Laser Class = 2 Series = GreenLyte
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for use with surfaces such as hot steel, working at longer distances and in higher ambient light levels. Typical uses include the alignment and positioning of garments, cloth, paper, wood and metal. The kits include six interchangeable optics and are supplied in a heavy duty carry case. 697-3522 532nm, 5mW Green Laser, Class 3R. 127-1566 532nm, 1mW Green Laser, Class 2 5 Interchangeable Optics. Power Supply 110/240 Vac to 3.5 Vdc. Heavy duty mounting clamp. Heavy duty carry case Laser Type = Modulating Laser Colour = Green Emission Pattern = Cross, Dot, Line Laser Wavelength = 532nm Optical Output Power = 1mW Laser Class = 2 Series = GreenLyte

Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for use with surfaces such as hot steel, working at longer distances and in higher ambient light levels. Typical uses include the alignment and positioning of garments, cloth, paper, wood and metal. The kits include six interchangeable optics and are supplied in a heavy duty carry case. 697-3522 532nm, 5mW Green Laser, Class 3R. 127-1566 532nm, 1mW Green Laser, Class 2
5 Interchangeable Optics. Power Supply 110/240 Vac to 3.5 Vdc. Heavy duty mounting clamp. Heavy duty carry case
Laser Type = Modulating
Laser Colour = Green
Emission Pattern = Cross, Dot, Line
Laser Wavelength = 532nm
Optical Output Power = 1mW
Laser Class = 2
Series = GreenLyte

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271566
Laser Wavelength Green; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details
 - 194032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 564504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 670 nm (6700 Å)
View Details
 - 4423277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details