RS Components, Ltd. 5489414

Description
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3450VA Output Current = 15A Mounting Type = Desktop Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Standards Met = ISO9001:2008
Request a Quote
Description
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3450VA Output Current = 15A Mounting Type = Desktop Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Standards Met = ISO9001:2008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5489414 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3450VA Output Current = 15A Mounting Type = Desktop Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Standards Met = ISO9001:2008

From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning.
• All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals
Input Voltage = 230V ac
Output Voltage = 230V ac
Output Power = 3450VA
Output Current = 15A
Mounting Type = Desktop
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Standards Met = ISO9001:2008

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 5489414
Apparent Power Rating 3450 VA
Input Voltage 230 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7790766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration DIN Rail
View Details
 - 7079864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 7079845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1380 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 2513974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details