RS Components, Ltd. 7079858

Description
Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment. Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close to the incoming electrical supply panel. Wired in parallel with the supply. The unit should be connected via HRC fuses or a circuit breaker to protect the connecting cable. Two-led status indicator indicate level of protection available Input Voltage = 415V Output Voltage = 415V Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 3 Protection Type = 3 phase, Class II Surge or Spike Protection Wiring Configuration = L N E
Request a Quote
Description
Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment. Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close to the incoming electrical supply panel. Wired in parallel with the supply. The unit should be connected via HRC fuses or a circuit breaker to protect the connecting cable. Two-led status indicator indicate level of protection available Input Voltage = 415V Output Voltage = 415V Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 3 Protection Type = 3 phase, Class II Surge or Spike Protection Wiring Configuration = L N E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7079858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment. Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close to the incoming electrical supply panel. Wired in parallel with the supply. The unit should be connected via HRC fuses or a circuit breaker to protect the connecting cable. Two-led status indicator indicate level of protection available Input Voltage = 415V Output Voltage = 415V Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 3 Protection Type = 3 phase, Class II Surge or Spike Protection Wiring Configuration = L N E

Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment.
Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close to the incoming electrical supply panel. Wired in parallel with the supply. The unit should be connected via HRC fuses or a circuit breaker to protect the connecting cable. Two-led status indicator indicate level of protection available
Input Voltage = 415V
Output Voltage = 415V
Mounting Type = Wall Mount
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Electrical Phase = 3
Protection Type = 3 phase, Class II Surge or Spike Protection
Wiring Configuration = L N E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7079858
Input Voltage 415 volts
Output Voltage 415 volts
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

 - 2513974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 8484493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 7079839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1840 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 5489385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details