RS Components, Ltd. 5362779

Description
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 120 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm
Request a Quote
Description
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 120 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5362779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm Supply Voltage = 250 V ac Time Range = 0 - 120 min Mounting Type = Panel Mount Power Supply = External Depth = 30mm Switch Configuration = DPDT Length = 45.5mm Width = 47.5mm

Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum panel thickness (with screws provided) of 3.5mm
Supply Voltage = 250 V ac
Time Range = 0 - 120 min
Mounting Type = Panel Mount
Power Supply = External
Depth = 30mm
Switch Configuration = DPDT
Length = 45.5mm
Width = 47.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 5362779
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details