RS Components, Ltd. 341373

Description
Functions - 111, 421, 611, 612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = ON Delay, ON Pulse, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XM-D1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 111, 421, 611, 612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = ON Delay, ON Pulse, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XM-D1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 421, 611, 612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = ON Delay, ON Pulse, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XM-D1 Time Increment = Minutes Power Supply = External Contact Configuration = SPDT

Functions - 111, 421, 611, 612
Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 - 60 min
Mode of Operation = ON Delay, ON Pulse, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XM-D1
Time Increment = Minutes
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 341373
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
Minimum 36 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 4594335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details