RS Components, Ltd. 7596656

Description
22.5 mm wide. Time scales: Type 83.82 - 0.05s → 10 days. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 16 A
Request a Quote
Description
22.5 mm wide. Time scales: Type 83.82 - 0.05s → 10 days. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7596656 - RS Components, Ltd.
Corby, Northants, United Kingdom
22.5 mm wide. Time scales: Type 83.82 - 0.05s → 10 days. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPNO Current Maximum = 16 A

22.5 mm wide. Time scales: Type 83.82 - 0.05s → 10 days. Wide supply range 24 → 240 Vac/dc. 35 mm DIN rail (EN 60715) mount
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05-10 d, 0.05-10 h, 0.05-10 min, 0.05-10 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPNO
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7596656
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 347719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 4594335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details