RS Components, Ltd. 4881459

Description
Produces two adjustable-angle intersecting lines. Adjustable focus range: 50mm to infinity. Rugged construction. Size: 11mm dia x 37mm. Reverse polarity protection Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross Laser Wavelength = 635nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 11 (Dia.) x 37mm Diameter = 11mm Length = 37mm Maximum Supply Voltage = +5V
Request a Quote
Description
Produces two adjustable-angle intersecting lines. Adjustable focus range: 50mm to infinity. Rugged construction. Size: 11mm dia x 37mm. Reverse polarity protection Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross Laser Wavelength = 635nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 11 (Dia.) x 37mm Diameter = 11mm Length = 37mm Maximum Supply Voltage = +5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4881459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Produces two adjustable-angle intersecting lines. Adjustable focus range: 50mm to infinity. Rugged construction. Size: 11mm dia x 37mm. Reverse polarity protection Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Cross Laser Wavelength = 635nm Optical Output Power = 3mW Laser Class = 3R Dimensions = 11 (Dia.) x 37mm Diameter = 11mm Length = 37mm Maximum Supply Voltage = +5V

Produces two adjustable-angle intersecting lines. Adjustable focus range: 50mm to infinity. Rugged construction. Size: 11mm dia x 37mm. Reverse polarity protection
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Cross
Laser Wavelength = 635nm
Optical Output Power = 3mW
Laser Class = 3R
Dimensions = 11 (Dia.) x 37mm
Diameter = 11mm
Length = 37mm
Maximum Supply Voltage = +5V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 4881459
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 1271558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 635 nm (6350 Å)
View Details
 - 4423299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 105114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details