RS Components, Ltd. 105136

Description
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Control Type = TTL Laser Class = 3B Parallel Beam Divergence FWHM = 30° Perpendicular Beam Divergence FWHM = 30° Dimensions = 19 (Dia.) x 88mm
Request a Quote
Description
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Control Type = TTL Laser Class = 3B Parallel Beam Divergence FWHM = 30° Perpendicular Beam Divergence FWHM = 30° Dimensions = 19 (Dia.) x 88mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 105136 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality Laser Type = Modulating Laser Colour = Red Emission Pattern = Line Laser Wavelength = 660nm Optical Output Power = 50mW Control Type = TTL Laser Class = 3B Parallel Beam Divergence FWHM = 30° Perpendicular Beam Divergence FWHM = 30° Dimensions = 19 (Dia.) x 88mm

The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations.
Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus & line quality
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Line
Laser Wavelength = 660nm
Optical Output Power = 50mW
Control Type = TTL
Laser Class = 3B
Parallel Beam Divergence FWHM = 30°
Perpendicular Beam Divergence FWHM = 30°
Dimensions = 19 (Dia.) x 88mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 105136
Laser Wavelength Red; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 105170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details
 - 2133607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 4881459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details