RS Components, Ltd. 1271571

Description
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 10mW Laser Class = 3B Series = LaserLyte-Flex
Request a Quote
Description
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 10mW Laser Class = 3B Series = LaserLyte-Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271571 - RS Components, Ltd.
Corby, Northants, United Kingdom
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system 15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2) Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 10mW Laser Class = 3B Series = LaserLyte-Flex

This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment system
15 x 37 mm (without line/cross optics). Housed in Black Anodised Aluminium body. 6 mm to infinity Focus Range. 1500 mm Cable length. Laser Class 3R (127-1572 is Class 2)
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 635nm
Optical Output Power = 10mW
Laser Class = 3B
Series = LaserLyte-Flex

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271571
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
 - 194032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 1271552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details
 - 2133584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details