RS Components, Ltd. 1271558

Description
The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working distances. The laser features TTL modulation and a high level of bore sighting accuracy, and allows user adjustable focusing. The Survelase Maxi is suitable for a wide range of applications where a small spot at a longer distance is required, e.g. in positioning, targeting, alignment and surveying applications. High visibility 635nm red LED laser module. Available in 1mW, 5mW and 13mW output power ratings. 17mm diameter x 70mm long housing. Highly accurate beam to casing alignment. High bore sight accuracy < 1mRad. 5V TTL PWM modulation. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Control Type = PWM Series = Survelase
Request a Quote
Description
The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working distances. The laser features TTL modulation and a high level of bore sighting accuracy, and allows user adjustable focusing. The Survelase Maxi is suitable for a wide range of applications where a small spot at a longer distance is required, e.g. in positioning, targeting, alignment and surveying applications. High visibility 635nm red LED laser module. Available in 1mW, 5mW and 13mW output power ratings. 17mm diameter x 70mm long housing. Highly accurate beam to casing alignment. High bore sight accuracy < 1mRad. 5V TTL PWM modulation. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Control Type = PWM Series = Survelase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1271558 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working distances. The laser features TTL modulation and a high level of bore sighting accuracy, and allows user adjustable focusing. The Survelase Maxi is suitable for a wide range of applications where a small spot at a longer distance is required, e.g. in positioning, targeting, alignment and surveying applications. High visibility 635nm red LED laser module. Available in 1mW, 5mW and 13mW output power ratings. 17mm diameter x 70mm long housing. Highly accurate beam to casing alignment. High bore sight accuracy < 1mRad. 5V TTL PWM modulation. Electrically isolated case. Reverse polarity protected Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Control Type = PWM Series = Survelase

The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working distances. The laser features TTL modulation and a high level of bore sighting accuracy, and allows user adjustable focusing. The Survelase Maxi is suitable for a wide range of applications where a small spot at a longer distance is required, e.g. in positioning, targeting, alignment and surveying applications.
High visibility 635nm red LED laser module. Available in 1mW, 5mW and 13mW output power ratings. 17mm diameter x 70mm long housing. Highly accurate beam to casing alignment. High bore sight accuracy < 1mRad. 5V TTL PWM modulation. Electrically isolated case. Reverse polarity protected
Laser Type = Modulating
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 635nm
Optical Output Power = 1mW
Laser Class = 2
Control Type = PWM
Series = Survelase

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1271558
Laser Wavelength Red; Modulating
Unlock Full Specs
to access all available technical data

Similar Products

 - 111346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
 - 1271566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
View Details
 - 4881443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II
View Details
 - 1271561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details