RS Components, Ltd. 4650609

Description
8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option for remote pot. 10 kî© (model / 500 only). 1 changeover. LED indicators for voltage supply, contact position and time lapse. Overall width: 17.5 mm Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Clock (TP), Delay (AV), Flash (BI), Fleeting (AW), Fleeting (EW), Make & Break, Pulse Delay (IE), Pulse Shaper (IF), Release Delay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = IK7817N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option for remote pot. 10 kî© (model / 500 only). 1 changeover. LED indicators for voltage supply, contact position and time lapse. Overall width: 17.5 mm Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Clock (TP), Delay (AV), Flash (BI), Fleeting (AW), Fleeting (EW), Make & Break, Pulse Delay (IE), Pulse Shaper (IF), Release Delay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = IK7817N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4650609 - RS Components, Ltd.
Corby, Northants, United Kingdom
8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option for remote pot. 10 kî© (model / 500 only). 1 changeover. LED indicators for voltage supply, contact position and time lapse. Overall width: 17.5 mm Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Clock (TP), Delay (AV), Flash (BI), Fleeting (AW), Fleeting (EW), Make & Break, Pulse Delay (IE), Pulse Shaper (IF), Release Delay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = IK7817N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option for remote pot. 10 kΩ (model / 500 only). 1 changeover. LED indicators for voltage supply, contact position and time lapse. Overall width: 17.5 mm
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h
Mode of Operation = Clock (TP), Delay (AV), Flash (BI), Fleeting (AW), Fleeting (EW), Make & Break, Pulse Delay (IE), Pulse Shaper (IF), Release Delay (AV/RV)
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = IK7817N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4650609
Time Ranges Hours, Minutes, Seconds
Timer Type Time Indicator
Function Type Multi-function
Minimum 0.0600 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 160234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details