RS Components, Ltd. 347860

Description
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 12 V dc Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 12 V dc Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 347860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 12 V dc Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A

Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material
Supply Voltage = 12 V dc
Time Range = 1.5 - 30 min
Mode of Operation = ON Delay Energise
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 347860
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
Minimum 90 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 349872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details