RS Components, Ltd. 3080784

Description
Functions - 111,211,421,451,612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0 - 60 min, 0 - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-D1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 111,211,421,451,612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0 - 60 min, 0 - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-D1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3080784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111,211,421,451,612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0 - 60 min, 0 - 60 s Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XMW-D1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

Functions - 111,211,421,451,612
Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0 - 60 min, 0 - 60 s
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XMW-D1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3080784
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
 - 347804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details
 - 4460406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetrical Flash
Function Type Single Function
View Details