RS Components, Ltd. 4594442

Description
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 180 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 180 V ac/dc Maximum Voltage = 265 V ac/dc
Request a Quote
Description
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 180 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 180 V ac/dc Maximum Voltage = 265 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4594442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 180 - 265 V ac/dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = Switch OFF Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 180 V ac/dc Maximum Voltage = 265 V ac/dc

Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted
Supply Voltage = 180 - 265 V ac/dc
Time Range = 0.2 - 30 min, 0.2 - 30 s
Mode of Operation = Switch OFF Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Time Increment = Minutes, Seconds
Power Supply = External
Terminal Type = 11-Pin Connector
Minimum Voltage = 180 V ac/dc
Maximum Voltage = 265 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4594442
Time Ranges Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 2241304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 4594436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details