RS Components, Ltd. 2171340

Description
Function 111. 11 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. Suitable for plug-in or panel mounting applications. AgCdo contact material. 45 x 45mm panel cutout Supply Voltage = 230 V ac Time Range = 6s - 6h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC
Request a Quote
Description
Function 111. 11 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. Suitable for plug-in or panel mounting applications. AgCdo contact material. 45 x 45mm panel cutout Supply Voltage = 230 V ac Time Range = 6s - 6h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2171340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. 11 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. Suitable for plug-in or panel mounting applications. AgCdo contact material. 45 x 45mm panel cutout Supply Voltage = 230 V ac Time Range = 6s - 6h Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Series = TT4801 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC

Function 111. 11 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. Suitable for plug-in or panel mounting applications. AgCdo contact material. 45 x 45mm panel cutout
Supply Voltage = 230 V ac
Time Range = 6s - 6h
Mode of Operation = ON Delay Energise
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Series = TT4801
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DP-NO/NC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2171340
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 6 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details
 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details
 - 7596656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details
 - 347898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details