RS Components, Ltd. 4594341

Description
Function 111. Plugs in between an 11 pin plug relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 9.5 - 18 V dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 9.5 V dc Maximum Voltage = 18 V dc
Request a Quote
Description
Function 111. Plugs in between an 11 pin plug relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 9.5 - 18 V dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 9.5 V dc Maximum Voltage = 18 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4594341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. Plugs in between an 11 pin plug relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted Supply Voltage = 9.5 - 18 V dc Time Range = 0.2 - 30 min, 0.2 - 30 s Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Time Increment = Minutes, Seconds Power Supply = External Terminal Type = 11-Pin Connector Minimum Voltage = 9.5 V dc Maximum Voltage = 18 V dc

Function 111. Plugs in between an 11 pin plug relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer with the relay fitted
Supply Voltage = 9.5 - 18 V dc
Time Range = 0.2 - 30 min, 0.2 - 30 s
Mode of Operation = ON Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Time Increment = Minutes, Seconds
Power Supply = External
Terminal Type = 11-Pin Connector
Minimum Voltage = 9.5 V dc
Maximum Voltage = 18 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4594341
Time Ranges Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
 - 1232104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 4460327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 347905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details