RS Components, Ltd. 3587077

Description
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s, 0.2 - 16 h, 0.2 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7930N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s, 0.2 - 16 h, 0.2 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7930N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s, 0.2 - 16 h, 0.2 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7930N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type, delays of 0.5 s → 60 min possible
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 0.05 - 100 s, 0.2 - 16 h, 0.2 - 60 min
Mode of Operation = Continuous
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7930N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587077
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 8086620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 329238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details