RS Components, Ltd. 4460406

Description
Functions – 652 and 662. AgCdO contact material. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Asymmetrical Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 30 A
Request a Quote
Description
Functions – 652 and 662. AgCdO contact material. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Asymmetrical Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4460406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions – 652 and 662. AgCdO contact material. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h Mode of Operation = Asymmetrical Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 30 A

Functions – 652 and 662. AgCdO contact material. 17.5mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1 - 24 h
Mode of Operation = Asymmetrical Flash
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 30 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4460406
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetrical Flash
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 2241297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details