RS Components, Ltd. 1239736

Description
KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Star Delta Start Up Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 11 Series = K3ZS20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Star Delta Start Up Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 11 Series = K3ZS20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239736 - RS Components, Ltd.
Corby, Northants, United Kingdom
KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 3 min Mode of Operation = Star Delta Start Up Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 11 Series = K3ZS20 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT

KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 12 - 240 V ac/dc
Time Range = 1 s - 3 min
Mode of Operation = Star Delta Start Up
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 11
Series = K3ZS20
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1239736
Time Ranges Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 4594420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 4504742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details