RS Components, Ltd. 2378793

Description
Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6 timing ranges. 71 x 29mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Pulse Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNC, SPNO Maximum Voltage = 30 V dc
Request a Quote
Description
Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6 timing ranges. 71 x 29mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Pulse Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNC, SPNO Maximum Voltage = 30 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2378793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6 timing ranges. 71 x 29mm panel cut out Supply Voltage = 12 - 24 V ac/dc Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Pulse Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNC, SPNO Maximum Voltage = 30 V dc

Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. Four reset/start modes: unconditional reset, start only after time, either from front panel or external volt free contacts. 6 timing ranges. 71 x 29mm panel cut out
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min
Mode of Operation = 24 Hour Clock, Cycle, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval, Pulse Delay
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNC, SPNO
Maximum Voltage = 30 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2378793
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 343997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 260527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details