RS Components, Ltd. 4092299

Description
Easily operated extended lever with clear identification of hot and cold, opens and closes the tap within quarter of a turn. Splined spindle allows a variety of handle fixing positions. Headwork comprises sturdy brass cartridge with low friction ceramic disc seals with two O rings as spindle seals. WRC Approved. Chromium Plated Control Type = Quarter Turn Extended Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Hot Sink Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Easily operated extended lever with clear identification of hot and cold, opens and closes the tap within quarter of a turn. Splined spindle allows a variety of handle fixing positions. Headwork comprises sturdy brass cartridge with low friction ceramic disc seals with two O rings as spindle seals. WRC Approved. Chromium Plated Control Type = Quarter Turn Extended Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Hot Sink Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4092299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Easily operated extended lever with clear identification of hot and cold, opens and closes the tap within quarter of a turn. Splined spindle allows a variety of handle fixing positions. Headwork comprises sturdy brass cartridge with low friction ceramic disc seals with two O rings as spindle seals. WRC Approved. Chromium Plated Control Type = Quarter Turn Extended Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Hot Sink Tap Thread Size = 1/2in Thread Standard = BSP

Easily operated extended lever with clear identification of hot and cold, opens and closes the tap within quarter of a turn. Splined spindle allows a variety of handle fixing positions. Headwork comprises sturdy brass cartridge with low friction ceramic disc seals with two O rings as spindle seals. WRC Approved. Chromium Plated
Control Type = Quarter Turn Extended Lever Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 6 bar
Component Type = High Neck Hot Sink Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 4092299
Unlock Full Specs
to access all available technical data

Similar Products

 - 100377 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698916 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2426448 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4001366 - RS Components, Ltd.
RS Components, Ltd.
View Details