RS Components, Ltd. 698916

Description
Manufactured to BS5412. BSP male tap tail Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Cold Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Manufactured to BS5412. BSP male tap tail Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Cold Basin Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 698916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured to BS5412. BSP male tap tail Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Cold Basin Tap Thread Size = 1/2in Thread Standard = BSP

Manufactured to BS5412. BSP male tap tail
Control Type = Twist Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Cold Basin Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 698916
Unlock Full Specs
to access all available technical data

Similar Products

 - 100377 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2813937 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698938 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4550414 - RS Components, Ltd.
RS Components, Ltd.
View Details