RS Components, Ltd. 2426476

Description
Ceramic disc cartridges which are easy to operate and enable opening or closing with a 90° action. Splined spindle to allow variable lever positioning to suit individual needs. Metal backnut to ensure positive attachment to basins or sinks. Clear colour marking of hot and cold for easy recognition. Chromium Plated Control Type = Quarter Turn Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Cold Sink Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Ceramic disc cartridges which are easy to operate and enable opening or closing with a 90° action. Splined spindle to allow variable lever positioning to suit individual needs. Metal backnut to ensure positive attachment to basins or sinks. Clear colour marking of hot and cold for easy recognition. Chromium Plated Control Type = Quarter Turn Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Cold Sink Tap Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2426476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic disc cartridges which are easy to operate and enable opening or closing with a 90° action. Splined spindle to allow variable lever positioning to suit individual needs. Metal backnut to ensure positive attachment to basins or sinks. Clear colour marking of hot and cold for easy recognition. Chromium Plated Control Type = Quarter Turn Lever Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 6 bar Component Type = High Neck Cold Sink Tap Thread Size = 1/2in Thread Standard = BSP

Ceramic disc cartridges which are easy to operate and enable opening or closing with a 90° action. Splined spindle to allow variable lever positioning to suit individual needs. Metal backnut to ensure positive attachment to basins or sinks. Clear colour marking of hot and cold for easy recognition. Chromium Plated
Control Type = Quarter Turn Lever Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 6 bar
Component Type = High Neck Cold Sink Tap
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 2426476
Unlock Full Specs
to access all available technical data

Similar Products

 - 698938 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698916 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2426448 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698900 - RS Components, Ltd.
RS Components, Ltd.
View Details