RS Components, Ltd. 1239740

Description
KAPPA series K3ZMF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Input, Single Shot Trailing Edge with Control Input Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZMF20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NO/CO
Request a Quote
Description
KAPPA series K3ZMF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Input, Single Shot Trailing Edge with Control Input Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZMF20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NO/CO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239740 - RS Components, Ltd.
Corby, Northants, United Kingdom
KAPPA series K3ZMF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Input, Single Shot Trailing Edge with Control Input Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZMF20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NO/CO

KAPPA series K3ZMF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 110 - 240 V ac, 24 V ac/dc
Time Range = 1 s - 100 h
Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Input, Single Shot Trailing Edge with Control Input
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = K3ZMF20
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = NO/CO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1239740
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 6667949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 260454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details