RS Components, Ltd. 260482

Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 260482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = XF-D2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT

Function - 311. LED indication of power on. 22.5mm wide
Supply Voltage = 110 V ac, 120 V ac
Time Range = 0.1 - 3 min
Mode of Operation = True OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = XF-D2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 260482
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
Minimum 6 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
 - 7983511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 3587112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details