RS Components, Ltd. 347747

Description
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 347747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 230 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A

Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material
Supply Voltage = 230 V ac
Time Range = 1.5 - 30 min
Mode of Operation = ON Delay Energise
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 347747
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
Minimum 90 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details
 - 221080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
 - 7983514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details