RS Components, Ltd. 3587112

Description
Off-delay of 0.5 s to 60 min configurable (depending on type). With auxiliary voltage (nominal voltage). 110 AC → 240 V or 24 Vac / Vdc (depending on type). Control input B1 can be controlled with nominal voltage, no volt-free control contact required. LED indicator for contact position. 1 changeover Supply Voltage = 110 - 240 V ac Time Range = 0.5 - 100 s, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7933N Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Off-delay of 0.5 s to 60 min configurable (depending on type). With auxiliary voltage (nominal voltage). 110 AC → 240 V or 24 Vac / Vdc (depending on type). Control input B1 can be controlled with nominal voltage, no volt-free control contact required. LED indicator for contact position. 1 changeover Supply Voltage = 110 - 240 V ac Time Range = 0.5 - 100 s, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7933N Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Off-delay of 0.5 s to 60 min configurable (depending on type). With auxiliary voltage (nominal voltage). 110 AC → 240 V or 24 Vac / Vdc (depending on type). Control input B1 can be controlled with nominal voltage, no volt-free control contact required. LED indicator for contact position. 1 changeover Supply Voltage = 110 - 240 V ac Time Range = 0.5 - 100 s, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7933N Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Off-delay of 0.5 s to 60 min configurable (depending on type). With auxiliary voltage (nominal voltage). 110 AC → 240 V or 24 Vac / Vdc (depending on type). Control input B1 can be controlled with nominal voltage, no volt-free control contact required. LED indicator for contact position. 1 changeover
Supply Voltage = 110 - 240 V ac
Time Range = 0.5 - 100 s, 0.5 - 60 min
Mode of Operation = Continuous
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7933N
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587112
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
Minimum 0.5000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 260527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 7596646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details