RS Components, Ltd. 349765

Description
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 5 - 200 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Time Delay = 50 (Reset) ms Minimum Operating Temperature = -20°C Depth = 42mm
Request a Quote
Description
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 5 - 200 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Time Delay = 50 (Reset) ms Minimum Operating Temperature = -20°C Depth = 42mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 349765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time Range = 5 - 200 s Mode of Operation = ON Delay Mounting Type = PCB Mount Number of Timer Functions = Single Time Increment = Seconds Power Supply = External Time Delay = 50 (Reset) ms Minimum Operating Temperature = -20°C Depth = 42mm

Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA
Supply Voltage = 10 - 30 V dc
Time Range = 5 - 200 s
Mode of Operation = ON Delay
Mounting Type = PCB Mount
Number of Timer Functions = Single
Time Increment = Seconds
Power Supply = External
Time Delay = 50 (Reset) ms
Minimum Operating Temperature = -20°C
Depth = 42mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 349765
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7596643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details