RS Components, Ltd. 1232072

Description
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-W Contact Configuration = SPDT Terminal Type = Screw Minimum Operating Temperature = -20°C Depth = 65.5mm Contact Material = Silver Tin Oxide Length = 17.5mm Maximum Operating Temperature = +50°C
Request a Quote
Description
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-W Contact Configuration = SPDT Terminal Type = Screw Minimum Operating Temperature = -20°C Depth = 65.5mm Contact Material = Silver Tin Oxide Length = 17.5mm Maximum Operating Temperature = +50°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount Mounting Type = DIN Rail Series = MT-W Contact Configuration = SPDT Terminal Type = Screw Minimum Operating Temperature = -20°C Depth = 65.5mm Contact Material = Silver Tin Oxide Length = 17.5mm Maximum Operating Temperature = +50°C

Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable.
Two independently controled times. Cadmium free contacts. High precision. 35 mm rail mount
Mounting Type = DIN Rail
Series = MT-W
Contact Configuration = SPDT
Terminal Type = Screw
Minimum Operating Temperature = -20°C
Depth = 65.5mm
Contact Material = Silver Tin Oxide
Length = 17.5mm
Maximum Operating Temperature = +50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232072
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 7983448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details
 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details